☰
BD63740FM-E2
BD63740FM-E2
Active
Description:  36V HIGH-PERFORMANCE, HIGH-RELIA
Manufacturer:  Rohm Semiconductor
History Price: $8.90000
In Stock: 21200
BD63740FM-E2 vs BD6382EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
On/Off
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
Camera, Printer
General Purpose
Current - Output
4A
500mA
Voltage - Supply
8V ~ 28V
3V ~ 5.5V
Voltage - Load
-
4V ~ 13.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
24-HTSSOP-B