Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6376GUL-E2
BD6376GUL-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR 2.5V-3.6V 9VCSP50L1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6376GUL-E2 Datasheet
History Price: $2.04000
In Stock: 14320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6376GUL-E2 vs BD63524AEFV-E2
Part No
BD6376GUL-E2
BD63524AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
1A
2.5A
Voltage - Supply
2.5V ~ 3.6V
8V ~ 28V
Voltage - Load
2V ~ 9V
8V ~ 28V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA, CSPBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
28-HTSSOP-B