☰
BD6376GUL-E2
BD6376GUL-E2
Active
Description:  IC MTR DRVR 2.5V-3.6V 9VCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $2.04000
In Stock: 14320
BD6376GUL-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Printer
Current - Output
1A
2A
Voltage - Supply
2.5V ~ 3.6V
18V ~ 32V
Voltage - Load
2V ~ 9V
18V ~ 32V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA, CSPBGA
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
40-HTSSOP-B