☰
BD63801EFV-E2
BD63801EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.35000
In Stock: 560
BD63801EFV-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
500mA
1.65A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN036V6060