☰
BD6380EFV-E2
BD6380EFV-E2
Active
Description:  IC MOTOR DRIVER BIPOLAR 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.96000
In Stock: 42960
BD6380EFV-E2 vs BD61251FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Battery Powered
General Purpose
Current - Output
500mA
10mA
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 16V
Voltage - Load
4V ~ 13.5V
18V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP-B
16-SSOP-B