Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6380EFV-E2
BD6380EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6380EFV-E2 Datasheet
History Price: $2.96000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6380EFV-E2 vs BD64547MUV-E2
Part No
BD6380EFV-E2
BD64547MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Parallel
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
1
Applications
Battery Powered
Printer
Current - Output
500mA
2A
Voltage - Supply
2.5V ~ 5.5V
9V ~ 45V
Voltage - Load
4V ~ 13.5V
3.7V ~ 50V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN048V7070