☰
BD6381EFV-E2
BD6381EFV-E2
Active
Description:  IC MOTOR DRIVER BIPOLAR 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.60800
In Stock: 36800
BD6381EFV-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
Battery Powered
General Purpose
Current - Output
800mA
200mA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
6V ~ 13.5V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-VFBGA
Supplier Device Package
24-HTSSOP-B
16-BGA (3x3)