☰
BD6381EFV-E2
BD6381EFV-E2
Active
Description:  IC MOTOR DRIVER BIPOLAR 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.60800
In Stock: 2900
BD6381EFV-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
-
-
Applications
Battery Powered
Fan Motor Driver
Current - Output
800mA
700mA
Voltage - Supply
2.5V ~ 5.5V
2.9V ~ 8V
Voltage - Load
6V ~ 13.5V
2.9V ~ 8V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-HTSSOP-B
8-MSOP