Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63821EFV-E2
BD63821EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 19V-28V 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63821EFV-E2 Datasheet
History Price: $3.26000
In Stock: 36760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63821EFV-E2 vs BD6971FS-E2
Part No
BD63821EFV-E2
BD6971FS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
1A
Voltage - Supply
-
0V ~ 7V
Voltage - Load
-
3.5V ~ 17V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-A