☰
BD63823EFV-E2
BD63823EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 19V-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.62800
In Stock: 23040
BD63823EFV-E2 vs BD68715EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
1, 1/2, 1/4
Applications
Printer
General Purpose
Current - Output
2A
1.2A
Voltage - Supply
19V ~ 28V
19V ~ 28V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B