Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63843EFV-E2
BD63843EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63843EFV-E2 Datasheet
History Price: $6.81000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63843EFV-E2 vs BD68888AEKV-E2
Part No
BD63843EFV-E2
BD68888AEKV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/8, 1/16
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
700mA
1.5A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
48-VFQFP Exposed Pad
Supplier Device Package
28-HTSSOP-B
48-HTQFP (7x7)