☰
BD63876EFV-E2
BD63876EFV-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $7.74000
In Stock: 40480
BD63876EFV-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.7A
700mA
Voltage - Supply
19V ~ 28V
2.9V ~ 8V
Voltage - Load
19V ~ 28V
2.9V ~ 8V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-HTSSOP
8-MSOP