☰
BD63877EFV-E2
BD63877EFV-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.42800
In Stock: 6400
BD63877EFV-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (14)
Interface
Serial
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Camera
Current - Output
1.7A
500mA
Voltage - Supply
19V ~ 28V
2.5V ~ 5.7V
Voltage - Load
19V ~ 28V
2.5V ~ 5.7V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
63-TFBGA
Supplier Device Package
28-HTSSOP-B
VBGA063T050