☰
BD6387EFV-E2
BD6387EFV-E2
Active
Description:  IC MTR DRV BIPLR 10-28V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $9.81000
In Stock: 26720
BD6387EFV-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
1.7A
1.5A
Voltage - Supply
10V ~ 28V
8V ~ 28V
Voltage - Load
10V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
48-VFQFP Exposed Pad
Supplier Device Package
40-HTSSOP-B
48-HTQFP (7x7)