☰
BD63888MUV-E2
BD63888MUV-E2
Active
Description:  BD63888MUV IS A BIPOLAR LOW-CONS
Manufacturer:  Rohm Semiconductor
History Price: $2.50000
In Stock: 19840
BD63888MUV-E2 vs BD6387EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4
Applications
Camera, Printer
General Purpose
Current - Output
1.2A
1.7A
Voltage - Supply
8V ~ 28V
10V ~ 28V
Voltage - Load
8V ~ 28V
10V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VQFN036V6060
40-HTSSOP-B