Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63888MUV-E2
BD63888MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63888MUV IS A BIPOLAR LOW-CONS
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63888MUV-E2 Datasheet
History Price: $2.50000
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63888MUV-E2 vs BD6889GU-E2
Part No
BD63888MUV-E2
BD6889GU-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (14)
Interface
Parallel
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
Camera
Current - Output
1.2A
500mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.7V
Voltage - Load
8V ~ 28V
2.5V ~ 5.7V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
63-TFBGA
Supplier Device Package
VQFN036V6060
VBGA063T050