Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6389FM-E2
BD6389FM-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 10-28V 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6389FM-E2 Datasheet
History Price: $11.72000
In Stock: 12960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6389FM-E2 vs BD63007MUV-E2
Part No
BD6389FM-E2
BD63007MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
General Purpose
Current - Output
1.9A
3A
Voltage - Supply
10V ~ 28V
8V ~ 28V
Voltage - Load
10V ~ 28V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
40-VFQFN Exposed Pad
Supplier Device Package
36-HSOP-M
VQFN040V6060