☰
BD6389FM-E2
BD6389FM-E2
Active
Description:  IC MTR DRV BIPOLAR 10-28V 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6389FM-E2 Datasheet
History Price: $11.72000
In Stock: 12380
BD6389FM-E2 vs BD65496MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
General Purpose
Current - Output
1.9A
1.2A
Voltage - Supply
10V ~ 28V
2.5V ~ 5.5V
Voltage - Load
10V ~ 28V
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-VFQFN Exposed Pad
Supplier Device Package
36-HSOP-M
VQFN020V4040