☰
BD6395FP-E2
BD6395FP-E2
Active
Description:  IC MTR DRV BIPOLAR 16-28V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6395FP-E2 Datasheet
History Price: $6.51000
In Stock: 28560
BD6395FP-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
General Purpose
Current - Output
1.2A
200mA
Voltage - Supply
16V ~ 28V
2.5V ~ 5.5V
Voltage - Load
16V ~ 28V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-VFBGA
Supplier Device Package
25-HSOP
16-BGA (3x3)