Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6395FP-E2
BD6395FP-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 16-28V 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6395FP-E2 Datasheet
History Price: $6.51000
In Stock: 25440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6395FP-E2 vs BD6964F-E2
Part No
BD6395FP-E2
BD6964F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.2A
1A
Voltage - Supply
16V ~ 28V
3.3V ~ 15V
Voltage - Load
16V ~ 28V
3.3V ~ 14V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
25-HSOP
8-SOP