☰
BD63960EFV-E2
BD63960EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.54000
In Stock: 21680
BD63960EFV-E2 vs BD60203EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
Printer
Current - Output
1.2A
1.7A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
24-HTSSOP-B