☰
BD64008MUV-E2
BD64008MUV-E2
Active
Description:  SYSTEM MOTOR DRIVER FOR PRINTERS
Manufacturer:  Rohm Semiconductor
History Price: $5.29000
In Stock: 14800
BD64008MUV-E2 vs BD61245EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (2)
Interface
Serial
PWM
Technology
DMOS
DMOS
Step Resolution
1
-
Applications
Printer
General Purpose
Current - Output
2A
1.8A
Voltage - Supply
9V ~ 45V
4V ~ 16V
Voltage - Load
3.7V ~ 50V
0.44V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN048V7070
16-HTSSOP-B