☰
BD64008MUV-E2
BD64008MUV-E2
Active
Description:  SYSTEM MOTOR DRIVER FOR PRINTERS
Manufacturer:  Rohm Semiconductor
History Price: $5.29000
In Stock: 49400
BD64008MUV-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (12)
Interface
Serial
Serial
Technology
DMOS
DMOS
Step Resolution
1
-
Applications
Printer
Camera
Current - Output
2A
500mA
Voltage - Supply
9V ~ 45V
2.5V ~ 5.5V
Voltage - Load
3.7V ~ 50V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN
Supplier Device Package
VQFN048V7070
48-UQFN (7.2x7.2)