Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD64220EFV-E2
BD64220EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
HIGH PERFORMANCE, HIGH RELIABILI
Manufacturer:
Rohm Semiconductor
Datasheet:
BD64220EFV-E2 Datasheet
History Price: $4.25000
In Stock: 32580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD64220EFV-E2 vs BD6941FM-E2
Part No
BD64220EFV-E2
BD6941FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (2)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
Printer
Automotive
Current - Output
2A
1.25A
Voltage - Supply
8V ~ 46.2V
8V ~ 16V
Voltage - Load
-
8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HTSSOP-B
36-HSOP-M