Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6423EFV-E2
BD6423EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 19-42V 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6423EFV-E2 Datasheet
History Price: $7.45000
In Stock: 44160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6423EFV-E2 vs BD61250MUV-E2
Part No
BD6423EFV-E2
BD61250MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Analog, PWM
PWM
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Fan Motor Driver
Current - Output
700mA
10mA
Voltage - Supply
19V ~ 42V
4.5V ~ 36V
Voltage - Load
19V ~ 42V
40V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN020V4040