☰
BD6423EFV-E2
BD6423EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-42V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $7.45000
In Stock: 44160
BD6423EFV-E2 vs BD65492MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Analog, PWM
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Camera
Current - Output
700mA
1A
Voltage - Supply
19V ~ 42V
2.5V ~ 5.5V
Voltage - Load
19V ~ 42V
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN020V4040