☰
BD6423EFV-E2
BD6423EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-42V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $7.45000
In Stock: 30520
BD6423EFV-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Analog, PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Polygonal Mirror
Current - Output
700mA
2.5A
Voltage - Supply
19V ~ 42V
19V ~ 28V
Voltage - Load
19V ~ 42V
19V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
28-HTSSOP-B