☰
BD64547MUV-E2
BD64547MUV-E2
Active
Description:  SYSTEM MOTOR DRIVER FOR PRINTERS
Manufacturer:  Rohm Semiconductor
History Price: $5.61000
In Stock: 30400
BD64547MUV-E2 vs BD63282EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Serial
Logic
Technology
Power MOSFET
DMOS
Step Resolution
1
-
Applications
Printer
General Purpose
Current - Output
2A
1A
Voltage - Supply
9V ~ 45V
5V ~ 16V
Voltage - Load
3.7V ~ 50V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN048V7070
20-HTSSOP-B