☰
BD64547MUV-E2
BD64547MUV-E2
Active
Description:  SYSTEM MOTOR DRIVER FOR PRINTERS
Manufacturer:  Rohm Semiconductor
History Price: $5.61000
In Stock: 18700
BD64547MUV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Pre-Driver - Half Bridge (4)
-
Interface
Serial
-
Technology
Power MOSFET
-
Step Resolution
1
-
Applications
Printer
-
Current - Output
2A
-
Voltage - Supply
9V ~ 45V
-
Voltage - Load
3.7V ~ 50V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
48-VFQFN Exposed Pad
-
Supplier Device Package
VQFN048V7070
-