☰
BD64550EFV-E2
BD64550EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 7V-36V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.85000
In Stock: 15440
BD64550EFV-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Serial
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Printer
Current - Output
-
2A
Voltage - Supply
-
18V ~ 32V
Voltage - Load
-
18V ~ 32V
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
-
40-HTSSOP-B