☰
BD64550EFV-E2
BD64550EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 7V-36V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.85000
In Stock: 44480
BD64550EFV-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (12)
Interface
-
Serial
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Camera
Current - Output
-
500mA
Voltage - Supply
-
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN
Supplier Device Package
-
48-UQFN (7.2x7.2)