☰
BD6513F-E2
BD6513F-E2
Not For New Designs
Description:  IC SWITCH HIGH SIDE 2CH SOP-8
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6513F-E2 Datasheet
History Price: $3.09000
In Stock: 24600
BD6513F-E2 vs BD6517F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
USB Switch
USB Switch
Number of Outputs
2
2
Ratio - Input:Output
1:2
1:2
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
100mOhm
110mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)