☰
BD6517F-E2
BD6517F-E2
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:2 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6517F-E2 Datasheet
History Price: $2.44000
In Stock: 17480
BD6517F-E2 vs BD6510F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
1A
Rds On (Typ)
110mOhm
100mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)