☰
BD65491FV-E2
BD65491FV-E2
Active
Description:  IC MOTOR DRVR 2.5V-5.5V 16SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $6.24000
In Stock: 16640
BD65491FV-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
1.2A
200mA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
1.8V ~ 16V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-VFBGA
Supplier Device Package
16-SSOP-B
16-BGA (3x3)