Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD65491FV-E2
BD65491FV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 2.5V-5.5V 16SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD65491FV-E2 Datasheet
History Price: $6.24000
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD65491FV-E2 vs BD68888MUV-E2
Part No
BD65491FV-E2
BD68888MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (8)
Interface
PWM
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Camera
Camera, Printer
Current - Output
1.2A
1.65A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 28V
Voltage - Load
1.8V ~ 16V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-B
VQFN036V6060