☰
BD65492MUV-E2
BD65492MUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.90000
In Stock: 9760
BD65492MUV-E2 vs BD6380EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Camera
Battery Powered
Current - Output
1A
500mA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
1.8V ~ 16V
4V ~ 13.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
24-HTSSOP-B