☰
BD65492MUV-E2
BD65492MUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.90000
In Stock: 9760
BD65492MUV-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Camera
Polygonal Mirror
Current - Output
1A
2.5A
Voltage - Supply
2.5V ~ 5.5V
19V ~ 28V
Voltage - Load
1.8V ~ 16V
19V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
28-HTSSOP-B