Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD65492MUV-E2
BD65492MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD65492MUV-E2 Datasheet
History Price: $6.90000
In Stock: 9760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD65492MUV-E2 vs BD6794EFV-E2
Part No
BD65492MUV-E2
BD6794EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Printer
Current - Output
1A
2A
Voltage - Supply
2.5V ~ 5.5V
18V ~ 32V
Voltage - Load
1.8V ~ 16V
18V ~ 32V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
40-HTSSOP-B