☰
BD65494MUV-E2
BD65494MUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.33000
In Stock: 2880
BD65494MUV-E2 vs BD6971FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1A
1A
Voltage - Supply
2.5V ~ 3.6V
0V ~ 7V
Voltage - Load
2V ~ 9V
3.5V ~ 17V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN016V3030
16-SSOP-A