☰
BD65496MUV-E2
BD65496MUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.98000
In Stock: 46000
BD65496MUV-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (12)
Interface
Parallel
Serial
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Camera
Current - Output
1.2A
500mA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
1.8V ~ 16V
2.5V ~ 5.5V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
48-VFQFN
Supplier Device Package
VQFN020V4040
48-UQFN (7.2x7.2)