☰
BD65496MUV-E2
BD65496MUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.98000
In Stock: 46000
BD65496MUV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
1.2A
-
Voltage - Supply
2.5V ~ 5.5V
-
Voltage - Load
1.8V ~ 16V
-
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
24-VFQFN Exposed Pad
-
Supplier Device Package
VQFN020V4040
-