Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD65496MUV-E2
BD65496MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD65496MUV-E2 Datasheet
History Price: $2.98000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD65496MUV-E2 vs BD6961F-E2
Part No
BD65496MUV-E2
BD6961F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.2A
1A
Voltage - Supply
2.5V ~ 5.5V
3.3V ~ 14V
Voltage - Load
1.8V ~ 16V
3.3V ~ 14V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
VQFN020V4040
8-SOP