☰
BD6583MUV-E2
BD6583MUV-E2
Not For New Designs
Description:  IC LED DRIVER CTRLR DIM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.94000
In Stock: 44640
BD6583MUV-E2 vs BD6164GUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
22V
4.5V
Voltage - Output
-
4.7V
Current - Output / Channel
25mA
320mA (Flash)
Frequency
1MHz
4MHz
Dimming
Analog, PWM
I2C
Applications
Backlight
Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
6-WFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
6-VCSP60N1 (1.1x1.5)