☰
BD6586MUV-E2
BD6586MUV-E2
Not For New Designs
Description:  IC LED DRV RGLTR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $9.26000
In Stock: 16780
BD6586MUV-E2 vs BD6023AGU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
10
Voltage - Supply (Min)
2.7V
1.62V, 2.7V
Voltage - Supply (Max)
5.5V
3.3V, 4.5V
Voltage - Output
-
1.8V, 3V, -8V, 15V
Current - Output / Channel
25mA
30mA, 150mA
Frequency
1MHz
-
Dimming
Analog, PWM
No
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
64-VFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
VCSP85H5