Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6590MUV-E2
BD6590MUV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV CTRLR PWM 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6590MUV-E2 Datasheet
History Price: $2.05800
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6590MUV-E2 vs BD6067GU-E2
Part No
BD6590MUV-E2
BD6067GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
40V
30V
Current - Output / Channel
30mA
20mA
Frequency
1.5MHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-VFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
VCSP85H1