☰
BD6590MUV-E2
BD6590MUV-E2
Not For New Designs
Description:  IC LED DRV CTRLR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.05800
In Stock: 30880
BD6590MUV-E2 vs BD60910GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
40V
-
Current - Output / Channel
30mA
25.6mA
Frequency
1.5MHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
VCSP85H3