☰
BD6592MUV-E2
BD6592MUV-E2
Active
Description:  IC LED DRV CTRLR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $8.36000
In Stock: 24000
BD6592MUV-E2 vs BD6062GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
22V
5.5V
Voltage - Output
-
5.4V
Current - Output / Channel
40mA
800mA (Flash)
Frequency
1MHz
600kHz
Dimming
Analog, PWM
-
Applications
Backlight
Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
23-VFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
23-VCSP8H2 (2.7x2.7)