☰
BD6592MUV-E2
BD6592MUV-E2
Active
Description:  IC LED DRV CTRLR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $8.36000
In Stock: 24000
BD6592MUV-E2 vs BD6150MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
6
Voltage - Supply (Min)
2.7V
4.2V
Voltage - Supply (Max)
22V
26V
Voltage - Output
-
-
Current - Output / Channel
40mA
30mA
Frequency
1MHz
1.25MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN020V4040