Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD65B60GWL-E2
BD65B60GWL-E2
Active
PMIC - LED Drivers
Description:
IC WHITE LED DVR 28.5V 50UCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD65B60GWL-E2 Datasheet
History Price: $1.40000
In Stock: 17120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD65B60GWL-E2 vs BD6083GUL-E2
Part No
BD65B60GWL-E2
BD6083GUL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
2
6 + 4LDOs
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
28.5V
-
Current - Output / Channel
25mA
25.6mA
Frequency
600kHz, 1.1MHz
1MHz
Dimming
PWM
I2C
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
12-UCSP50L1 (1.4x1.8)
VCSP50L3