☰
BD65D00MUV-E2
BD65D00MUV-E2
Not For New Designs
Description:  IC LED DRV RGLT PWM 100MA 28VQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.99000
In Stock: 10240
BD65D00MUV-E2 vs BD6020GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
4
-
Voltage - Supply (Min)
4.5V
-
Voltage - Supply (Max)
27V
-
Voltage - Output
41V
-
Current - Output / Channel
100mA
-
Frequency
1.25MHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-VFQFN Exposed Pad
-
Supplier Device Package
VQFN028V5050
-